557T316M231BA详情
Glenair 557T316M231BA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
17 Weeks, 1 Day
Number of Cable Entries
1 Entry
Shell Sizes
2 (A)
Cable Entry Angle
Top Entry
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Glenair
Brand
Glenair
Filtered
-
Package
Bulk
厂商
Glenair
Product Status
活跃
Manufacturer Part Number
557T316M231BA
Part Life Cycle Code
活跃
Ihs Manufacturer
GLENAIR INC
Risk Rank
2.05
系列
*
类型
带状后壳
定位的数量
15 Position
子类别
D-Sub Connectors
Reach合规守则
unknown
连接器支持类型
连接器附件
产品类别
D-Sub Backshells
产品类别
D-Sub Backshells
知识产权评级
-
557T316M231BA拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。