559-005-07详情
Glenair 559-005-07重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
17 Weeks, 1 Day
材料
METALASTIC
Description/Function
EMI/RFI Gaskets
Unit Weight
0.086157 oz
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Glenair
Brand
Glenair
Filtered
-
For Use With
Micro-D Backshells
Package
Bulk
厂商
Glenair
Product Status
活跃
Manufacturer Part Number
559-005-07
Shell Sizes
51
Part Life Cycle Code
活跃
Ihs Manufacturer
GLENAIR INC
Risk Rank
5.57
Manufacturer Series
559-005
系列
*
子类别
D-Sub Connectors
MIL一致性
YES
符合 DIN 标准
NO
IEC一致性
NO
Reach合规守则
unknown
连接器支持类型
连接器附件
产品类别
D-Sub Tools & Hardware
军用连接器配件名称
GASKET
产品
Accessories
相关军用规格
MIL-DTL-83513
产品类别
D-Sub Tools & Hardware
产品长度
39.4 mm
559-005-07拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。