600-146-02详情
Glenair 600-146-02重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
8 Weeks
质量
-
Manufacturer Part Number
600-146-02
Part Life Cycle Code
活跃
Ihs Manufacturer
GLENAIR INC
Risk Rank
2.01
Unit Weight
1.144464 oz
Factory Pack QuantityFactory Pack Quantity
1
Brand
Glenair
RoHS
Details
Package
Bulk
厂商
Glenair
Product Status
活跃
For Use With/Related Products
Series 80 Jam Nuts
系列
600-146
子类别
Circular Connectors
Reach合规守则
compliant
连接器支持类型
工具和机械
工具类型
拉伸器工具
产品类别
Circular MIL Spec Tools, Hardware & Accessories
产品类别
Circular MIL Spec Tools, Hardware & Accessories
600-146-02拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。