600-154-12详情
Glenair 600-154-12重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
13 Weeks
质量
-
For Use With
Glenair 80 Series Jam Nuts
RoHS
Non-Compliant
Unit Weight
2.504187 oz
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Glenair
Brand
Glenair
Package
Bulk
厂商
Glenair
Product Status
活跃
For Use With/Related Products
Series 80 Jam Nuts
Manufacturer Part Number
600-154-12
Part Life Cycle Code
活跃
Ihs Manufacturer
GLENAIR INC
Risk Rank
2.05
系列
600-154
子类别
Circular Connectors
Reach合规守则
compliant
连接器支持类型
工具和机械
配件类型
拉伸器工具
工具类型
拉伸器工具
产品类别
Circular MIL Spec Tools, Hardware & Accessories
产品类别
Circular MIL Spec Tools, Hardware & Accessories
600-154-12拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。