601-205详情
Glenair 601-205重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold Over Nickel
终端数量
4
Shell Size / Insert Arrangement
18-4
Voltage, Rating
1250VDC/900VAC
Body Orientation
Straight
Contact Classification
4Signal
Rad Hardened
无
Contact Materials
Copper Alloy
Mounting Styles
Cable
Termination Method
Solder
Operating Temp Range
-55C to 125C
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Glenair
Brand
Glenair
RoHS
N
类型
Circular
性别
RCP
子类别
Circular Connectors
接头数量
4(POS)
触点性别
SKT
端口的数量
1(Port)
家人
ACS
产品类别
Circular MIL Spec Tools, Hardware & Accessories
外壳电镀
Cadmium
产品类别
Circular MIL Spec Tools, Hardware & Accessories
应力消除
无
601-205拓展信息








哦! 它是空的。