620H084BM19C详情
Glenair 620H084BM19C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
Brass
厂商
Glenair
Package
Bulk
Product Status
活跃
Shell Sizes
19
Shell Style#
Straight
MIL Type
MIL-DTL-38999 I
Factory Pack QuantityFactory Pack Quantity
1
Mating Style
Threaded
Manufacturer
Glenair
Brand
Glenair
RoHS
Details
系列
620
类型
Backshell, Cable Clamp
子类别
Circular Connectors
产品类别
Circular MIL Spec Strain Reliefs & Adapters
产品
电缆夹
产品类别
Circular MIL Spec Strain Reliefs & Adapters
620H084BM19C拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。