注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥3751.685232
10
¥3539.32569
100
¥3338.986505
500
¥3149.987265
1000
¥2971.686097
620H084BM25C详情
Glenair 620H084BM25C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
Brass
厂商
Glenair
Package
Bulk
Product Status
活跃
Shell Sizes
25
Shell Style#
Straight
MIL Type
MIL-DTL-38999 I
Factory Pack QuantityFactory Pack Quantity
1
Mating Style
Threaded
Manufacturer
Glenair
Brand
Glenair
RoHS
Details
系列
620
类型
Backshell, Cable Clamp
子类别
Circular Connectors
产品类别
Circular MIL Spec Strain Reliefs & Adapters
产品
电缆夹
产品类别
Circular MIL Spec Strain Reliefs & Adapters
620H084BM25C拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair







哦! 它是空的。