620HA042XM13详情
Glenair 620HA042XM13重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
10 Weeks
Shell Sizes
13
Shell Style#
直角
MIL Type
MIL-DTL-38999 III, IV
Factory Pack QuantityFactory Pack Quantity
1
Mating Style
自锁
Manufacturer
Glenair
Brand
Glenair
RoHS
Details
Manufacturer Part Number
620HA042XM13
Part Life Cycle Code
活跃
Ihs Manufacturer
GLENAIR INC
Risk Rank
5.61
Manufacturer Series
620-042
系列
620
子类别
Circular Connectors
Reach合规守则
unknown
连接器支持类型
连接器附件
产品类别
Circular MIL Spec Strain Reliefs & Adapters
电缆直径
8.6 mm
外壳电镀
化学镍
产品
应力消除器
产品类别
Circular MIL Spec Strain Reliefs & Adapters
620HA042XM13拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。