注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥1332.488886
10
¥1257.064984
100
¥1185.910365
500
¥1118.783361
1000
¥1055.456004
620HS011NF25详情
Glenair 620HS011NF25重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
8 Weeks
Shell Style#
Straight
Unit Weight
1.292085 oz
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Glenair
Brand
Glenair
RoHS
N
厂商
Glenair
Product Status
活跃
Manufacturer Part Number
620HS011NF25
Part Life Cycle Code
活跃
Ihs Manufacturer
GLENAIR INC
Risk Rank
2
Manufacturer Series
620-011
包装
Bulk
子类别
Circular Connectors
方向
Straight
Reach合规守则
not_compliant
连接器支持类型
连接器附件
产品类别
Circular MIL Spec Strain Reliefs & Adapters
产品
应力消除器
产品类别
Circular MIL Spec Strain Reliefs & Adapters
620HS011NF25拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair







哦! 它是空的。