注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥5151.947214
10
¥4860.327565
100
¥4585.214683
500
¥4325.674227
1000
¥4080.824745
620HS048B11详情
Glenair 620HS048B11重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
9 Weeks
Body Orientation
Straight
RoHS
Compliant
Shell Style#
Straight
Factory Pack QuantityFactory Pack Quantity
1
Brand
Glenair
Manufacturer
Glenair
Package
Bulk
厂商
Glenair
Product Status
活跃
Manufacturer Part Number
620HS048B11
Part Life Cycle Code
活跃
Ihs Manufacturer
GLENAIR INC
Risk Rank
5.64
Manufacturer Series
620-048
系列
*
子类别
Circular Connectors
方向
Straight
Reach合规守则
not_compliant
连接器支持类型
连接器附件
产品类别
Circular MIL Spec Strain Reliefs & Adapters
产品
应力消除器
产品类别
Circular MIL Spec Strain Reliefs & Adapters
620HS048B11拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair







哦! 它是空的。