620VS080ME18详情
Glenair 620VS080ME18重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Body Orientation
Straight
Operating Temp Range
-65C to 200C
Product Diameter (mm)
32.11(mm)
Manufacturer
Glenair
Brand
Glenair
类型
Strain Relief
子类别
Circular Connectors
产品类别
Circular MIL Spec Strain Reliefs & Adapters
二极管配置
Dual Common Cathod
重复峰值反向电压
1.2
产品类别
Circular MIL Spec Strain Reliefs & Adapters
620VS080ME18拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。