注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥15099.731429
10
¥14603.221882
25
¥14501.709914
50
¥14400.90359
100
¥14104.704786
500
¥13096.290429
630C022Z115详情
Glenair 630C022Z115重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
10 Weeks
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Glenair
Brand
Glenair
RoHS
Details
Package
Bulk
厂商
Glenair
Product Status
活跃
Manufacturer Part Number
630C022Z115
Part Life Cycle Code
活跃
Ihs Manufacturer
GLENAIR INC
Risk Rank
5.63
系列
*
子类别
Circular Connectors
Reach合规守则
unknown
连接器支持类型
连接器附件
产品类别
Circular MIL Spec Tools, Hardware & Accessories
产品类别
Circular MIL Spec Tools, Hardware & Accessories
产品长度
31.8 mm
630C022Z115拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair







哦! 它是空的。