注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥8784.212719
10
¥8495.370134
25
¥8436.315923
50
¥8377.672214
100
¥8205.359666
500
¥7618.718347
650BS001NF32详情
Glenair 650BS001NF32重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
11 Weeks
RoHS
Non-Compliant
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Glenair
Brand
Glenair
Package
Bulk
Base Product Number
650BS001
厂商
Glenair
Product Status
活跃
Manufacturer Part Number
650BS001NF32
Part Life Cycle Code
活跃
Ihs Manufacturer
GLENAIR INC
Risk Rank
5.62
系列
65
类型
虚拟贮存插座
子类别
Circular Connectors
Reach合规守则
unknown
连接器支持类型
连接器附件
产品类别
Circular MIL Spec Tools, Hardware & Accessories
产品
Accessories
产品类别
Circular MIL Spec Tools, Hardware & Accessories
650BS001NF32拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair







哦! 它是空的。