注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥5446.99377
10
¥5138.673372
100
¥4847.805069
500
¥4573.401
1000
¥4314.529249
650FS001M11详情
Glenair 650FS001M11重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
8 Weeks
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Glenair
Brand
Glenair
RoHS
Details
Package
Bulk
Base Product Number
650FS001
厂商
Glenair
Product Status
活跃
Manufacturer Part Number
650FS001M11
Part Life Cycle Code
活跃
Ihs Manufacturer
GLENAIR INC
Risk Rank
5.61
系列
65
类型
虚拟贮存插座
子类别
Circular Connectors
Reach合规守则
compliant
连接器支持类型
连接器附件
产品类别
Circular MIL Spec Tools, Hardware & Accessories
产品
Accessories
产品类别
Circular MIL Spec Tools, Hardware & Accessories
650FS001M11拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair







哦! 它是空的。