注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥6579.830392
10
¥6207.387164
100
¥5856.025622
500
¥5524.552473
1000
¥5211.841963
650FS002M20详情
Glenair 650FS002M20重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
8 Weeks
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Glenair
Brand
Glenair
RoHS
Details
Package
Bulk
Base Product Number
650FS002
厂商
Glenair
Product Status
活跃
Manufacturer Part Number
650FS002M20
Part Life Cycle Code
活跃
Ihs Manufacturer
GLENAIR INC
Risk Rank
5.64
Manufacturer Series
650FS002
系列
65
连接器类型
密耳系列连接器
类型
虚拟贮存插座
子类别
Circular Connectors
Reach合规守则
unknown
产品类别
Circular MIL Spec Tools, Hardware & Accessories
产品
Accessories
产品类别
Circular MIL Spec Tools, Hardware & Accessories
650FS002M20拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair







哦! 它是空的。