注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥6108.182574
10
¥5762.436391
100
¥5436.260743
500
¥5128.547874
1000
¥4838.252714
650HS007NF17详情
Glenair 650HS007NF17重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
8 Weeks
RoHS
Non-Compliant
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Glenair
Brand
Glenair
Package
Bulk
Base Product Number
650HS007
厂商
Glenair
Product Status
活跃
Manufacturer Part Number
650HS007NF17
Part Life Cycle Code
活跃
Ihs Manufacturer
GLENAIR INC
Risk Rank
5.6
Manufacturer Series
650HS007
包装
Bulk
系列
65
类型
虚拟贮存插座
子类别
Circular Connectors
Reach合规守则
unknown
连接器支持类型
连接器附件
产品类别
Circular MIL Spec Tools, Hardware & Accessories
产品
Accessories
产品类别
Circular MIL Spec Tools, Hardware & Accessories
650HS007NF17拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair







哦! 它是空的。