注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥4059.888068
10
¥3830.083086
100
¥3613.28593
500
¥3408.760309
1000
¥3215.811612
660-011NFCF3-208详情
Glenair 660-011NFCF3-208重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Ceramic
MSL
n/a
Dimensions
3,2x1,55x1,55mm
Voltage, Rating
AC 125 V
RoHS
有
Characteristic
Very Fast/FF
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Glenair
Brand
Glenair
Package
Bulk
厂商
Glenair
Product Status
活跃
系列
MGA
颜色
-
子类别
Circular Connectors
注意
-
配件类型
Cap (Cover), Protective
产品类别
Circular MIL Spec Tools, Hardware & Accessories
产品类别
Circular MIL Spec Tools, Hardware & Accessories
660-011NFCF3-208拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair







哦! 它是空的。