660-015B10S8-02详情
Glenair 660-015B10S8-02重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
-
RoHS
Non-Compliant
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Glenair
Brand
Glenair
Package
Bulk
厂商
Glenair
Product Status
活跃
包装
Bulk
系列
-
类型
插座盖
颜色
-
子类别
Circular Connectors
配件类型
Cap (Cover), Protective
产品类别
Circular MIL Spec Tools, Hardware & Accessories
产品
Accessories
产品类别
Circular MIL Spec Tools, Hardware & Accessories
产品长度
15.7 mm
660-015B10S8-02拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。