注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥2982.949879
10
¥2814.103662
100
¥2654.814773
500
¥2504.542243
1000
¥2362.775697
660-023NF19N详情
Glenair 660-023NF19N重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
8 Weeks
材料
-
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Glenair
Brand
Glenair
Package
Bulk
厂商
Glenair
Product Status
活跃
Manufacturer Part Number
660-023NF19N
Part Life Cycle Code
活跃
Ihs Manufacturer
GLENAIR INC
Risk Rank
5.59
系列
-
颜色
-
子类别
Circular Connectors
Reach合规守则
unknown
配件类型
Cap (Cover), Protective
产品类别
Circular MIL Spec Tools, Hardware & Accessories
产品类别
Circular MIL Spec Tools, Hardware & Accessories
产品长度
30 mm
660-023NF19N拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair







哦! 它是空的。