注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥3141.293435
10
¥2963.48437
100
¥2795.739973
500
¥2637.490545
1000
¥2488.198624
660-024M13F5-02详情
Glenair 660-024M13F5-02重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
9 Weeks
材料
-
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Glenair
Brand
Glenair
RoHS
Details
Package
Bulk
厂商
Glenair
Product Status
活跃
Manufacturer Part Number
660-024M13F5-02
Part Life Cycle Code
活跃
Ihs Manufacturer
GLENAIR INC
Risk Rank
1.93
系列
-
类型
插座盖
颜色
-
子类别
Circular Connectors
Reach合规守则
unknown
配件类型
Cap (Cover), Protective
产品类别
Circular MIL Spec Tools, Hardware & Accessories
产品
Accessories
产品类别
Circular MIL Spec Tools, Hardware & Accessories
660-024M13F5-02拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair







哦! 它是空的。