注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥4359.244656
10
¥4112.49496
100
¥3879.712226
500
¥3660.105872
1000
¥3452.930067
660-073MTCH9-20详情
Glenair 660-073MTCH9-20重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
11 Weeks
材料
-
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Glenair
Brand
Glenair
RoHS
Details
Package
Bulk
厂商
Glenair
Product Status
活跃
Manufacturer Part Number
660-073MTCH9-20
Part Life Cycle Code
活跃
Ihs Manufacturer
GLENAIR INC
Risk Rank
2.02
系列
-
颜色
-
子类别
Circular Connectors
Reach合规守则
unknown
连接器支持类型
连接器附件
配件类型
Cap (Cover), Protective
产品类别
Circular MIL Spec Tools, Hardware & Accessories
产品类别
Circular MIL Spec Tools, Hardware & Accessories
660-073MTCH9-20拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair







哦! 它是空的。