660-083-MS1006-6详情
Glenair 660-083-MS1006-6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
8 Weeks
材料
-
Manufacturer Part Number
660-083-MS1006-6
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
GLENAIR INC
Risk Rank
2.31
RoHS
Non-Compliant
Factory Pack QuantityFactory Pack Quantity
1
Brand
Glenair
Package
Bulk
厂商
Glenair
Product Status
活跃
系列
-
颜色
-
子类别
Circular Connectors
Reach合规守则
compliant
配件类型
Cap (Cover), Protective
产品类别
Circular MIL Spec Tools, Hardware & Accessories
产品类别
Circular MIL Spec Tools, Hardware & Accessories
660-083-MS1006-6拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。