注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥3539.057817
10
¥3338.733787
100
¥3149.748857
500
¥2971.461188
1000
¥2803.265271
660PS098MT20S5-09详情
Glenair 660PS098MT20S5-09重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
-
厂商
Glenair
Package
Bulk
Product Status
活跃
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Glenair
Brand
Glenair
Rohs Code
有
Manufacturer Part Number
660PS098MT20S5-09
Part Life Cycle Code
活跃
Ihs Manufacturer
GLENAIR INC
Risk Rank
5.69
Manufacturer Series
660PS098
系列
-
颜色
-
子类别
Circular Connectors
连接器支持类型
连接器附件
配件类型
Cap (Cover), Protective
产品类别
Circular MIL Spec Tools, Hardware & Accessories
产品类别
Circular MIL Spec Tools, Hardware & Accessories
达到SVHC
compliant
660PS098MT20S5-09拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair







哦! 它是空的。