注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥5930.126844
10
¥5594.459284
100
¥5277.791779
500
¥4979.048846
1000
¥4697.215898
661-002M11H4-01详情
Glenair 661-002M11H4-01重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
-
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Glenair
Brand
Glenair
RoHS
Non-Compliant
Package
Bulk
厂商
Glenair
Product Status
活跃
系列
-
颜色
-
子类别
Circular Connectors
配件类型
Cap (Cover), Protective
产品类别
Circular MIL Spec Tools, Hardware & Accessories
产品类别
Circular MIL Spec Tools, Hardware & Accessories
产品长度
26 mm
661-002M11H4-01拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair







哦! 它是空的。