注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥6288.083685
10
¥5932.15442
100
¥5596.372095
500
¥5279.596315
1000
¥4980.751238
661-003B10F5-01详情
Glenair 661-003B10F5-01重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
11 Weeks
材料
-
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Glenair
Brand
Glenair
Package
Bulk
厂商
Glenair
Product Status
活跃
Rohs Code
无
Manufacturer Part Number
661-003B10F5-01
Part Life Cycle Code
活跃
Ihs Manufacturer
GLENAIR INC
Risk Rank
5.78
系列
-
颜色
-
子类别
Circular Connectors
Reach合规守则
not_compliant
配件类型
Cap (Cover), Protective
产品类别
Circular MIL Spec Tools, Hardware & Accessories
产品类别
Circular MIL Spec Tools, Hardware & Accessories
661-003B10F5-01拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair







哦! 它是空的。