667-028NF25详情
Glenair 667-028NF25重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
-
Manufacturer Part Number
PDG42G0350TFAK
Approvals
CE, CSA, UL
Manufacturer
Cutler Hammer, Div of Eaton Corp
Mounting
Panel
Brand
Glenair
Factory Pack QuantityFactory Pack Quantity
1
RoHS
Non-Compliant
Package
Bulk
厂商
Glenair
Product Status
活跃
系列
-
类型
防尘盖
颜色
-
子类别
Circular Connectors
额定电流
350 A
配件类型
Cap (Cover), Protective
产品类别
Circular MIL Spec Tools, Hardware & Accessories
产品
Accessories
产品类别
Circular MIL Spec Tools, Hardware & Accessories
667-028NF25拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。