注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥1946.405172
10
¥1836.231293
100
¥1732.293673
500
¥1634.239318
1000
¥1541.735202
667-184-M-N5Y详情
Glenair 667-184-M-N5Y重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
17 Weeks, 1 Day
材料
-
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Glenair
Brand
Glenair
RoHS
Details
Package
Bulk
厂商
Glenair
Product Status
活跃
Manufacturer Part Number
667-184-M-N5Y
Part Life Cycle Code
活跃
Ihs Manufacturer
GLENAIR INC
Risk Rank
5.6
Manufacturer Series
667-184
系列
-
颜色
-
子类别
Circular Connectors
Reach合规守则
compliant
连接器支持类型
连接器附件
配件类型
Cap (Cover), Protective
产品类别
Circular MIL Spec Tools, Hardware & Accessories
产品类别
Circular MIL Spec Tools, Hardware & Accessories
667-184-M-N5Y拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair







哦! 它是空的。