667-218-ZNU-U801-4详情
Glenair 667-218-ZNU-U801-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
17 Weeks, 1 Day
材料
-
Unit Weight
0.370394 oz
Factory Pack QuantityFactory Pack Quantity
1
RoHS
Details
Brand
Glenair
Manufacturer
Glenair
Package
Bulk
厂商
Glenair
Product Status
活跃
Manufacturer Part Number
667-218-ZNU-U801-4
Part Life Cycle Code
活跃
Ihs Manufacturer
GLENAIR INC
Risk Rank
5.71
系列
801
颜色
-
子类别
Circular Connectors
Reach合规守则
unknown
连接器支持类型
连接器附件
配件类型
Cap (Cover), Protective
产品类别
Circular MIL Spec Tools, Hardware & Accessories
产品类别
Circular MIL Spec Tools, Hardware & Accessories
667-218-ZNU-U801-4拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。