667-261-M-SK19-6详情
Glenair 667-261-M-SK19-6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
-
厂商
Glenair
Package
Bulk
Product Status
活跃
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Glenair
Brand
Glenair
Rohs Code
有
Manufacturer Part Number
667-261-M-SK19-6
Part Life Cycle Code
活跃
Ihs Manufacturer
GLENAIR INC
Risk Rank
5.57
Manufacturer Series
667-261
系列
-
颜色
-
子类别
Circular Connectors
连接器支持类型
连接器附件
配件类型
Cap (Cover), Protective
产品类别
Circular MIL Spec Tools, Hardware & Accessories
产品类别
Circular MIL Spec Tools, Hardware & Accessories
达到SVHC
compliant
667-261-M-SK19-6拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。