667-262-M-S918-6详情
Glenair 667-262-M-S918-6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
17 Weeks, 1 Day
材料
-
安装选项1
LOCKING
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Glenair
Brand
Glenair
RoHS
Details
Package
Bulk
厂商
Glenair
Product Status
活跃
Rohs Code
有
Manufacturer Part Number
667-262-M-S918-6
Part Life Cycle Code
Unknown
Ihs Manufacturer
GLENAIR INC
Risk Rank
5.54
系列
-
类型
插座盖
颜色
-
子类别
Circular Connectors
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
Reach合规守则
compliant
连接器支持类型
连接器附件
配件类型
Cap (Cover), Protective
产品类别
Circular MIL Spec Tools, Hardware & Accessories
装配项目名称
PROTECTIVE COVER
产品
Accessories
产品类别
Circular MIL Spec Tools, Hardware & Accessories
667-262-M-S918-6拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。