667-262-NF-S1004-6详情
Glenair 667-262-NF-S1004-6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
17 Weeks, 1 Day
材料
-
安装选项1
LOCKING
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Glenair
Brand
Glenair
Product Status
活跃
厂商
Glenair
Package
Bulk
Manufacturer Part Number
667-262-NF-S1004-6
Part Life Cycle Code
活跃
Ihs Manufacturer
GLENAIR INC
Risk Rank
5.57
系列
-
颜色
-
子类别
Circular Connectors
符合 DIN 标准
NO
IEC一致性
NO
军用标准
NO
连接器支持类型
连接器附件
配件类型
Cap (Cover), Protective
产品类别
Circular MIL Spec Tools, Hardware & Accessories
装配项目名称
PROTECTIVE COVER
产品类别
Circular MIL Spec Tools, Hardware & Accessories
达到SVHC
not_compliant
667-262-NF-S1004-6拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。