687-535详情
Glenair 687-535重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Maximum Operating Temperature
+ 110 C
Minimum Operating Temperature
- 40 C
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Xilinx
Brand
Xilinx
RoHS
Non-Compliant
Package
Bulk
厂商
Glenair
Product Status
活跃
系列
-
子类别
SOC - Systems on a Chip
工作电源电压
800 mV
配件类型
Cap (Cover), Protective
产品类别
System-On-Modules - SOM
特征
-
产品类别
SoC FPGA
687-535拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。