710-115NF12详情
Glenair 710-115NF12重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
10 Weeks
外壳材料
BRASS
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Glenair
Brand
Glenair
RoHS
N
Package
Bulk
厂商
Glenair
Product Status
活跃
Manufacturer Series
710
Risk Rank
5.14
Ihs Manufacturer
GLENAIR INC
Part Life Cycle Code
活跃
Contact Materials
未说明
Manufacturer Part Number
710-115NF12
Contact Finish Mating
未说明
系列
*
连接器类型
圆形连接器适配器
类型
Adapter
子类别
Circular Connectors
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
Reach合规守则
not_compliant
空壳
NO
耦合类型
THREADED
产品类别
Circular MIL Spec Tools, Hardware & Accessories
产品
Accessories
产品类别
Circular MIL Spec Tools, Hardware & Accessories
710-115NF12拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。