712HS416XM2312详情
Glenair 712HS416XM2312重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
17 Weeks, 1 Day
安装类型
CABLE
Shell Style#
Straight
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Glenair
Brand
Glenair
RoHS
Details
Contact Finish Mating
未说明
Manufacturer Part Number
712HS416XM2312
Contact Materials
未说明
Part Life Cycle Code
活跃
Ihs Manufacturer
GLENAIR INC
Risk Rank
5.25
连接器类型
光纤连接器
附加功能
STANDARD: MIL-DTL-38999
子类别
Circular Connectors
MIL一致性
YES
符合 DIN 标准
NO
IEC一致性
NO
选项
GENERAL PURPOSE
Reach合规守则
compliant
耦合类型
THREADED
产品类别
Circular MIL Spec Strain Reliefs & Adapters
产品
Adapters
连接类型
SIMPLEX
产品类别
Circular MIL Spec Strain Reliefs & Adapters
712HS416XM2312拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。