712HS416XW2532详情
Glenair 712HS416XW2532重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
CABLE
Brand
Glenair
Manufacturer
Glenair
Factory Pack QuantityFactory Pack Quantity
1
Contact Finish Mating
未说明
Manufacturer Part Number
712HS416XW2532
Contact Materials
未说明
Part Life Cycle Code
活跃
Ihs Manufacturer
GLENAIR INC
Risk Rank
5.21
Manufacturer Series
712
连接器类型
光纤连接器
附加功能
STANDARD: MIL-DTL-38999
子类别
Circular Connectors
符合 DIN 标准
NO
IEC一致性
NO
选项
GENERAL PURPOSE
军用标准
YES
耦合类型
THREADED
产品类别
Circular MIL Spec Strain Reliefs & Adapters
连接类型
SIMPLEX
产品类别
Circular MIL Spec Strain Reliefs & Adapters
达到SVHC
not_compliant
712HS416XW2532拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。