770-001A104R详情
Glenair 770-001A104R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
17 Weeks, 1 Day
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Glenair
Brand
Glenair
RoHS
Details
Manufacturer Part Number
770-001A104R
Part Life Cycle Code
活跃
Ihs Manufacturer
GLENAIR INC
Risk Rank
5.67
Manufacturer Series
770
操作温度
-75 to 150 °C
系列
77
类型
Adhesive Lined / Dual Wall
子类别
Wire & Cable Management
Reach合规守则
unknown
连接器支持类型
连接器附件
产品类别
Heat Shrink Cable Boots & End Caps
产品类别
Heat Shrink Cable Boots & End Caps
770-001A104R拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。