770-001S104R详情
Glenair 770-001S104R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
17 Weeks, 1 Day
材料
Elastomer
Unit Weight
0.632958 oz
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Glenair
Brand
Glenair
RoHS
Details
Manufacturer Part Number
770-001S104R
Part Life Cycle Code
活跃
Ihs Manufacturer
GLENAIR INC
Risk Rank
2.06
Manufacturer Series
770
系列
Series 77
包装
Bulk
类型
Straight
子类别
Wire & Cable Management
Reach合规守则
unknown
连接器支持类型
连接器附件
产品类别
Heat Shrink Cable Boots & End Caps
产品类别
Heat Shrink Cable Boots & End Caps
收缩率
-
770-001S104R拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。