790-027SD-15MNS详情
Glenair 790-027SD-15MNS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
18 Weeks, 5 Days
Factory Pack QuantityFactory Pack Quantity
1
Mounting Styles
Panel
Manufacturer
Glenair
Brand
Glenair
Filtered
Unfiltered
Manufacturer Part Number
790-027SD-15MNS
Part Life Cycle Code
活跃
Ihs Manufacturer
GLENAIR INC
Risk Rank
2.06
Manufacturer Series
790-027S
ECCN 代码
EAR99
连接器类型
微型连接器
定位的数量
15 Position
行数
2 Row
性别
Female
HTS代码
8536.69.40.30
子类别
D-Sub Connectors
Reach合规守则
unknown
终端样式
Crimp
产品类别
Micro-D D-Sub Connectors
安装角
Straight
产品类别
D-Sub Micro-D Connectors
790-027SD-15MNS拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。