790-028PL-78MGB详情
Glenair 790-028PL-78MGB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
790-028PL-78MGB
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
GLENAIR INC
Risk Rank
5.68
Contact Finish Mating
GOLD (50)
Contact Materials
铜合金
Manufacturer Series
79
JESD-609代码
e4
ECCN 代码
EAR99
连接器类型
微型连接器
HTS代码
8536.69.40.30
Reach合规守则
compliant
触点表面处理 终端
GOLD (50)
790-028PL-78MGB拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。