800-012-07C7-10PY详情
Glenair 800-012-07C7-10PY重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Body Orientation
Straight
Termination Method
Solder
Insert Arrangement
7-10
Contact Materials
铍铜合金
Mounting
Jam Nut
操作温度
-55 to 150 °C
性别
Receptacle
触点性别
Pin
应力消除
无
产品长度
20.96 mm
800-012-07C7-10PY拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。