801-007-16ZN6-23SA详情
Glenair 801-007-16ZN6-23SA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
8
Cable Types
PUR
Maximum Voltage
30 VAC/30 VDC
Manufacturer Part Number
7000-48041-2911400
Side 2 Gender
Female
Side 1 Gender
Male
Manufacturer
Murrelektronik
Brand
Glenair
连接器类型
M12 Straight Male to M12 Straight Female, 8-pole
子类别
Circular Connectors
额定电流
2 Amps
产品类别
军规圆形连接器
产品类别
军规圆形连接器
知识产权评级
IP65/IP66K/IP67
长度
14 Meters
801-007-16ZN6-23SA拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。