803-003-07NF6-4PY详情
Glenair 803-003-07NF6-4PY重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold Over Nickel
Body Orientation
Straight
Termination Method
Crimp
Insert Arrangement
6-4
Contact Materials
铍铜合金
Mounting
Jam Nut
操作温度
-55 to 150 °C
性别
RCP
应力消除
无
产品长度
26.16 mm
803-003-07NF6-4PY拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。