注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥10777.500194
10
¥10423.11431
25
¥10350.659691
50
¥10278.708726
100
¥10067.295525
500
¥9347.5353
805-004-02NF18-2SA详情
Glenair 805-004-02NF18-2SA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Metal
Number of contacts as change-over contact
0
Number of contacts as normally open contact
1
Degree of protection (IP)
IP67/IP69K
Degree of protection (NEMA)
Other
Number of contacts as normally closed contact
0
Colour front ring
Grey
With front ring
有
Manufacturer
Glenair
Brand
Glenair
子类别
Circular Connectors
产品类别
军规圆形连接器
产品类别
军规圆形连接器
805-004-02NF18-2SA拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair







哦! 它是空的。