806-012-ME20-22BBA详情
Glenair 806-012-ME20-22BBA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Built-in depth
70
Voltage type
AC
Degree of protection (IP)
IP20
Connectable conductor cross section multi-wired
1 - 35
Pollution degree
3
Overvoltage category
2
Connectable conductor cross section solid-core
1 - 35
Package
零售包装
厂商
Glenair
Product Status
活跃
系列
*
806-012-ME20-22BBA拓展信息








哦! 它是空的。