806-012-ME20-4BBF详情
Glenair 806-012-ME20-4BBF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Screw connection
Ambient temperature
-40 - 90
Rated current In
4
Material housing
Plastic
Thread size M
5
Material of contact surface
Nickel/gold
Locking mechanism
压盖螺母
Pollution degree
3
Degree of protection (IP), mounted
IP69K
Inflammability class of insulation material according to with UL94
Other
Package
零售包装
厂商
Glenair
Product Status
活跃
系列
*
806-012-ME20-4BBF拓展信息








哦! 它是空的。