806-012-ME24-92SBA详情
Glenair 806-012-ME24-92SBA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-40 - 80
Rated current In
4
Permitted cable outer temperature during assembling/handling
-5 - 70
Degree of protection (IP)
IP67
Material of contact surface
Gold
Package
零售包装
厂商
Glenair
Product Status
活跃
系列
*
子类别
Circular Connectors
产品类别
军规圆形连接器
806-012-ME24-92SBA拓展信息








哦! 它是空的。