806-012-ME8-3SBA详情
Glenair 806-012-ME8-3SBA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
外壳材料
Aluminum
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Glenair
Brand
Glenair
RoHS
Details
Shell Sizes
8
Shell Style#
Banding
MIL Type
MIL-DTL-38999
Mounting Styles
面板安装
Insert Arrangement
08-03
Contact Materials
Copper Alloy
Mating Style
Threaded
定位的数量
3 Position
性别
Socket (Female)
子类别
Circular Connectors
产品类别
军规圆形连接器
外壳电镀
Nickel
产品
Plugs
安装角
Straight
产品类别
军规圆形连接器
806-012-ME8-3SBA拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。