806-012-MT10-8ABMC详情
Glenair 806-012-MT10-8ABMC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Connector M12
Ambient temperature
-10 - 50
Material housing
Plastic
Degree of protection (IP)
IP67
Suitable for safety functions
无
Product Status
活跃
厂商
Glenair
Package
零售包装
系列
*
0个相似型号
806-012-MT10-8ABMC拓展信息








哦! 它是空的。