806-012-MT12-15PBB详情
Glenair 806-012-MT12-15PBB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal current
6
Type of electric connection
Plug-in connection
Number of contacts as change-over contact
0
Number of contacts as normally open contact
5
Degree of protection (IP)
Other
Material of contact surface
Gold
Voltage type for actuating
DC
Number of contacts as normally closed contact
1
Material contact
Other
Rated control supply voltage at DC
36 - 52.8
With detachable clamps
无
Package
零售包装
厂商
Glenair
Product Status
活跃
系列
*
深度
50
宽度
13
高度
24
806-012-MT12-15PBB拓展信息








哦! 它是空的。