注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥10877.594241
10
¥10519.917059
25
¥10446.789533
50
¥10374.170342
100
¥10160.793671
500
¥9434.348814
806-012-MT12-27PMF详情
Glenair 806-012-MT12-27PMF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Pitch thread
1.41
Surface protection
Nickel-plated
Glass-fibre reinforced
无
For Ex-Zone dust
21, 22
Thread length
6.5
Degree of protection (IP)
IP68
Explosion-tested version
有
Suitable for cable diameter
6.5 - 9.5
With locknut
无
Thread type
PG
With strain relief
有
Nominal thread size metric/PG
13.5
Wrench width
22
Material quality
Brass
Bend radius protection/trumpet flare
无
For Ex-zone gas
1, 2
Shock resistant
有
Model
Straight
Package
零售包装
厂商
Glenair
Product Status
活跃
系列
*
806-012-MT12-27PMF拓展信息







哦! 它是空的。